Vishay Intertechnology, Inc. RES 348 OHM 1W 1% AXIAL CMF65348R00FKBF

Description
RES 348ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1W 1% AXIAL - CMF65348R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 1% AXIAL
CMF65348R00FKBF
RES 348 OHM 1W 1% AXIAL CMF65348R00FKBF
RES 348ohm 1W 1% AXIAL

RES 348ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65348R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65348R00FKBF-ND
Through Hole Resistors CMF65348R00FKBF-ND
348 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57J3344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57J3344
Resistor,metal Film,348Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57J3344
Resistor,Metal Film,348Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,348Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65348R00FKBF CMF65348R00FKBF-ND 57J3344
Product Name RES 348 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details