Vishay Intertechnology, Inc. RES 340K OHM 1W 1% AXIAL CMF65340K00FLEK

Description
RES 340Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1W 1% AXIAL - CMF65340K00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1W 1% AXIAL
CMF65340K00FLEK
RES 340K OHM 1W 1% AXIAL CMF65340K00FLEK
RES 340Kohm 1W 1% AXIAL

RES 340Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65340K00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65340K00FLEK-ND
Through Hole Resistors CMF65340K00FLEK-ND
340 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65340K00FLEK CMF65340K00FLEK-ND
Product Name RES 340K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers