Vishay Intertechnology, Inc. RES 33 OHM 1W 1% AXIAL CMF6533R000FNBF

Description
RES 33ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 1% AXIAL - CMF6533R000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 1% AXIAL
CMF6533R000FNBF
RES 33 OHM 1W 1% AXIAL CMF6533R000FNBF
RES 33ohm 1W 1% AXIAL

RES 33ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6533R000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6533R000FNBF-ND
Through Hole Resistors CMF6533R000FNBF-ND
33 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 33 Ohm, +/1 Percent, 200 Ppm Vishay - 78H0109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 33 Ohm, +/1 Percent, 200 Ppm Vishay
78H0109
Cmf65, 33 Ohm, +/1 Percent, 200 Ppm Vishay 78H0109
CMF65, 33 Ohm, +/- 1 Percent, 200 ppm

CMF65, 33 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6533R000FNBF CMF6533R000FNBF-ND 78H0109
Product Name RES 33 OHM 1W 1% AXIAL Through Hole Resistors Cmf65, 33 Ohm, +/1 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers