Vishay Intertechnology, Inc. Metal Film Resistors - CMF65332R00FHBF

Description
Metal Film Resistors - Through Hole CMF-65 332 1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 332 1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65332R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65332R00FHBF
Metal Film Resistors - CMF65332R00FHBF
Metal Film Resistors - Through Hole CMF-65 332 1% T-2 B14

Metal Film Resistors - Through Hole CMF-65 332 1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF65332R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65332R00FHBF-ND
Through Hole Resistors CMF65332R00FHBF-ND
332 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65332R00FHBF CMF65332R00FHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers