Vishay Intertechnology, Inc. RES 332K OHM 1W 1% AXIAL CMF65332K00FKEA

Description
RES 332Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1W 1% AXIAL - CMF65332K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1W 1% AXIAL
CMF65332K00FKEA
RES 332K OHM 1W 1% AXIAL CMF65332K00FKEA
RES 332Kohm 1W 1% AXIAL

RES 332Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65332K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65332K00FKEA-ND
Through Hole Resistors CMF65332K00FKEA-ND
332 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65332K00FKEA CMF65332K00FKEA-ND
Product Name RES 332K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details