Vishay Intertechnology, Inc. RES 332K OHM 1W 0.25% AXIAL CMF65332K00CEEK

Description
RES 332Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1W 0.25% AXIAL - CMF65332K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1W 0.25% AXIAL
CMF65332K00CEEK
RES 332K OHM 1W 0.25% AXIAL CMF65332K00CEEK
RES 332Kohm 1W 0.25% AXIAL

RES 332Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65332K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65332K00CEEK-ND
Through Hole Resistors CMF65332K00CEEK-ND
332 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65332K00CEEK CMF65332K00CEEK-ND
Product Name RES 332K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details