Vishay Intertechnology, Inc. RES 31.6K OHM 1W 1% AXIAL CMF6531K600FKR6

Description
RES 31.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1W 1% AXIAL - CMF6531K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1W 1% AXIAL
CMF6531K600FKR6
RES 31.6K OHM 1W 1% AXIAL CMF6531K600FKR6
RES 31.6Kohm 1W 1% AXIAL

RES 31.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6531K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6531K600FKR6-ND
Through Hole Resistors CMF6531K600FKR6-ND
31.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6531K600FKR6 CMF6531K600FKR6-ND
Product Name RES 31.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers