Vishay Intertechnology, Inc. RES 316 OHM 1W 1% AXIAL CMF65316R00FKEK

Description
RES 316ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1W 1% AXIAL - CMF65316R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% AXIAL
CMF65316R00FKEK
RES 316 OHM 1W 1% AXIAL CMF65316R00FKEK
RES 316ohm 1W 1% AXIAL

RES 316ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65316R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65316R00FKEK-ND
Through Hole Resistors CMF65316R00FKEK-ND
316 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65316R00FKEK CMF65316R00FKEK-ND
Product Name RES 316 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers