Vishay Intertechnology, Inc. RES 316 OHM 1W 1% AXIAL CMF65316R00FKEA

Description
RES 316ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1W 1% AXIAL - CMF65316R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% AXIAL
CMF65316R00FKEA
RES 316 OHM 1W 1% AXIAL CMF65316R00FKEA
RES 316ohm 1W 1% AXIAL

RES 316ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65316R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65316R00FKEA-ND
Through Hole Resistors CMF65316R00FKEA-ND
316 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65316R00FKEA CMF65316R00FKEA-ND
Product Name RES 316 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers