Vishay Intertechnology, Inc. RES 30.1 OHM 1W 0.1% AXIAL CMF6530R100BEEK

Description
RES 30.1ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 0.1% AXIAL - CMF6530R100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 0.1% AXIAL
CMF6530R100BEEK
RES 30.1 OHM 1W 0.1% AXIAL CMF6530R100BEEK
RES 30.1ohm 1W 0.1% AXIAL

RES 30.1ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6530R100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6530R100BEEK-ND
Through Hole Resistors CMF6530R100BEEK-ND
30.1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6530R100BEEK CMF6530R100BEEK-ND
Product Name RES 30.1 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details