Vishay Intertechnology, Inc. RES 30.51K OHM 1W .1% AXIAL CMF6530K510BEEA

Description
RES 30.51Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.51Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.51K OHM 1W .1% AXIAL - CMF6530K510BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.51K OHM 1W .1% AXIAL
CMF6530K510BEEA
RES 30.51K OHM 1W .1% AXIAL CMF6530K510BEEA
RES 30.51Kohm 1W .1% AXIAL

RES 30.51Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6530K510BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6530K510BEEA-ND
Through Hole Resistors CMF6530K510BEEA-ND
30.51 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.51 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6530K510BEEA CMF6530K510BEEA-ND
Product Name RES 30.51K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers