Vishay Intertechnology, Inc. Through Hole Resistors CMF6530K500FER6

Description
30.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6530K500FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6530K500FER6-ND
Through Hole Resistors CMF6530K500FER6-ND
30.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.5K OHM 1W 1% AXIAL - CMF6530K500FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1W 1% AXIAL
CMF6530K500FER6
RES 30.5K OHM 1W 1% AXIAL CMF6530K500FER6
RES 30.5Kohm 1W 1% AXIAL

RES 30.5Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6530K500FER6-ND CMF6530K500FER6
Product Name Through Hole Resistors RES 30.5K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers