Vishay Intertechnology, Inc. RES 30K OHM 1W 2% AXIAL CMF6530K000GKBF

Description
RES 30Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1W 2% AXIAL - CMF6530K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1W 2% AXIAL
CMF6530K000GKBF
RES 30K OHM 1W 2% AXIAL CMF6530K000GKBF
RES 30Kohm 1W 2% AXIAL

RES 30Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6530K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6530K000GKBF-ND
Through Hole Resistors CMF6530K000GKBF-ND
30 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6530K000GKBF CMF6530K000GKBF-ND
Product Name RES 30K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details