Vishay Intertechnology, Inc. RES 305K OHM 1W 0.5% AXIAL CMF65305K00DHEK

Description
RES 305Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 305Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305K OHM 1W 0.5% AXIAL - CMF65305K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305K OHM 1W 0.5% AXIAL
CMF65305K00DHEK
RES 305K OHM 1W 0.5% AXIAL CMF65305K00DHEK
RES 305Kohm 1W 0.5% AXIAL

RES 305Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65305K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65305K00DHEK-ND
Through Hole Resistors CMF65305K00DHEK-ND
305 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

305 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65305K00DHEK CMF65305K00DHEK-ND
Product Name RES 305K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers