Vishay Intertechnology, Inc. RES 300 OHM 1W .25% AXIAL CMF65300R00CHR6

Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W .25% AXIAL - CMF65300R00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W .25% AXIAL
CMF65300R00CHR6
RES 300 OHM 1W .25% AXIAL CMF65300R00CHR6
RES 300ohm 1W .25% AXIAL

RES 300ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65300R00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65300R00CHR6-ND
Through Hole Resistors CMF65300R00CHR6-ND
300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65300R00CHR6 CMF65300R00CHR6-ND
Product Name RES 300 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers