Vishay Intertechnology, Inc. RES 300 OHM 1W .25% AXIAL CMF65300R00CHEK

Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W .25% AXIAL - CMF65300R00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W .25% AXIAL
CMF65300R00CHEK
RES 300 OHM 1W .25% AXIAL CMF65300R00CHEK
RES 300ohm 1W .25% AXIAL

RES 300ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65300R00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65300R00CHEK-ND
Through Hole Resistors CMF65300R00CHEK-ND
300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65300R00CHEK CMF65300R00CHEK-ND
Product Name RES 300 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details