Vishay Intertechnology, Inc. RES 300 OHM 1W .25% AXIAL CMF65300R00CHEB

Description
RES 300ohm 1W .25% AXIAL
Request a Quote
Description
RES 300ohm 1W .25% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W .25% AXIAL - CMF65300R00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W .25% AXIAL
CMF65300R00CHEB
RES 300 OHM 1W .25% AXIAL CMF65300R00CHEB
RES 300ohm 1W .25% AXIAL

RES 300ohm 1W .25% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF65300R00CHEB
Product Name RES 300 OHM 1W .25% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details