Vishay Intertechnology, Inc. RES 300 OHM 1W .25% AXIAL CMF65300R00CHBF

Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W .25% AXIAL - CMF65300R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W .25% AXIAL
CMF65300R00CHBF
RES 300 OHM 1W .25% AXIAL CMF65300R00CHBF
RES 300ohm 1W .25% AXIAL

RES 300ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65300R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65300R00CHBF-ND
Through Hole Resistors CMF65300R00CHBF-ND
300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65300R00CHBF CMF65300R00CHBF-ND
Product Name RES 300 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details