Vishay Intertechnology, Inc. RES 2.7 OHM 1W 1% AXIAL CMF652R7000FKEK

Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1W 1% AXIAL - CMF652R7000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% AXIAL
CMF652R7000FKEK
RES 2.7 OHM 1W 1% AXIAL CMF652R7000FKEK
RES 2.7ohm 1W 1% AXIAL

RES 2.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R7000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R7000FKEK-ND
Through Hole Resistors CMF652R7000FKEK-ND
2.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652R7000FKEK CMF652R7000FKEK-ND
Product Name RES 2.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details