Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% AXIAL CMF652R4900FKR6

Description
RES 2.49ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% AXIAL - CMF652R4900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% AXIAL
CMF652R4900FKR6
RES 2.49 OHM 1W 1% AXIAL CMF652R4900FKR6
RES 2.49ohm 1W 1% AXIAL

RES 2.49ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R4900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R4900FKR6-ND
Through Hole Resistors CMF652R4900FKR6-ND
2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 56J9155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
56J9155
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 56J9155
Resistor,Metal Film,2.49Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.49Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF652R4900FKR6 CMF652R4900FKR6-ND 56J9155
Product Name RES 2.49 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers