Vishay Intertechnology, Inc. RES 2.21 OHM 1W 1% AXIAL CMF652R2100FKR6

Description
RES 2.21ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1W 1% AXIAL - CMF652R2100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1W 1% AXIAL
CMF652R2100FKR6
RES 2.21 OHM 1W 1% AXIAL CMF652R2100FKR6
RES 2.21ohm 1W 1% AXIAL

RES 2.21ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R2100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R2100FKR6-ND
Through Hole Resistors CMF652R2100FKR6-ND
2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652R2100FKR6 CMF652R2100FKR6-ND
Product Name RES 2.21 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details