Vishay Intertechnology, Inc. Through Hole Resistors CMF652R2000JKRE11

Description
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF652R2000JKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R2000JKRE11-ND
Through Hole Resistors CMF652R2000JKRE11-ND
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2 OHM 1W 5% AXIAL - CMF652R2000JKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% AXIAL
CMF652R2000JKRE11
RES 2.2 OHM 1W 5% AXIAL CMF652R2000JKRE11
RES 2.2ohm 1W 5% AXIAL

RES 2.2ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF652R2000JKRE11-ND CMF652R2000JKRE11
Product Name Through Hole Resistors RES 2.2 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details