Vishay Intertechnology, Inc. Through Hole Resistors CMF652R2000JKR611

Description
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF652R2000JKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R2000JKR611-ND
Through Hole Resistors CMF652R2000JKR611-ND
2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2 OHM 1W 5% AXIAL - CMF652R2000JKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% AXIAL
CMF652R2000JKR611
RES 2.2 OHM 1W 5% AXIAL CMF652R2000JKR611
RES 2.2ohm 1W 5% AXIAL

RES 2.2ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF652R2000JKR611-ND CMF652R2000JKR611
Product Name Through Hole Resistors RES 2.2 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details