Vishay Intertechnology, Inc. RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKR6

Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.085 OHM 1W 1% AXIAL - CMF652R0850FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.085 OHM 1W 1% AXIAL
CMF652R0850FKR6
RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKR6
RES 2.085ohm 1W 1% AXIAL

RES 2.085ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R0850FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R0850FKR6-ND
Through Hole Resistors CMF652R0850FKR6-ND
2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652R0850FKR6 CMF652R0850FKR6-ND
Product Name RES 2.085 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.08 ohms 2.08 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers