Vishay Intertechnology, Inc. RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKEK

Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.085 OHM 1W 1% AXIAL - CMF652R0850FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.085 OHM 1W 1% AXIAL
CMF652R0850FKEK
RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKEK
RES 2.085ohm 1W 1% AXIAL

RES 2.085ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R0850FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R0850FKEK-ND
Through Hole Resistors CMF652R0850FKEK-ND
2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652R0850FKEK CMF652R0850FKEK-ND
Product Name RES 2.085 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.08 ohms 2.08 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details