Vishay Intertechnology, Inc. RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKBF

Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.085ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.085 OHM 1W 1% AXIAL - CMF652R0850FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.085 OHM 1W 1% AXIAL
CMF652R0850FKBF
RES 2.085 OHM 1W 1% AXIAL CMF652R0850FKBF
RES 2.085ohm 1W 1% AXIAL

RES 2.085ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652R0850FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652R0850FKBF-ND
Through Hole Resistors CMF652R0850FKBF-ND
2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.085 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 2.085 Ohm, +/1 Percent, 100 Ppm Vishay - 17C6820 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 2.085 Ohm, +/1 Percent, 100 Ppm Vishay
17C6820
Cmf65, 2.085 Ohm, +/1 Percent, 100 Ppm Vishay 17C6820
CMF65, 2.085 Ohm, +/- 1 Percent, 100 ppm

CMF65, 2.085 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF652R0850FKBF CMF652R0850FKBF-ND 17C6820
Product Name RES 2.085 OHM 1W 1% AXIAL Through Hole Resistors Cmf65, 2.085 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.08 ohms 2.08 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details