Vishay Intertechnology, Inc. RES 2.55M OHM 1W 1% AXIAL CMF652M5500FKR6

Description
RES 2.55Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1W 1% AXIAL - CMF652M5500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1W 1% AXIAL
CMF652M5500FKR6
RES 2.55M OHM 1W 1% AXIAL CMF652M5500FKR6
RES 2.55Mohm 1W 1% AXIAL

RES 2.55Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M5500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M5500FKR6-ND
Through Hole Resistors CMF652M5500FKR6-ND
2.55 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M5500FKR6 CMF652M5500FKR6-ND
Product Name RES 2.55M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers