Vishay Intertechnology, Inc. RES 2.55M OHM 1W 1% AXIAL CMF652M5500FKEB

Description
RES 2.55Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1W 1% AXIAL - CMF652M5500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1W 1% AXIAL
CMF652M5500FKEB
RES 2.55M OHM 1W 1% AXIAL CMF652M5500FKEB
RES 2.55Mohm 1W 1% AXIAL

RES 2.55Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M5500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M5500FKEB-ND
Through Hole Resistors CMF652M5500FKEB-ND
2.55 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M5500FKEB CMF652M5500FKEB-ND
Product Name RES 2.55M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details