Vishay Intertechnology, Inc. RES 2.5M OHM 1W 1% AXIAL CMF652M5000FHBF

Description
RES 2.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1W 1% AXIAL - CMF652M5000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1W 1% AXIAL
CMF652M5000FHBF
RES 2.5M OHM 1W 1% AXIAL CMF652M5000FHBF
RES 2.5Mohm 1W 1% AXIAL

RES 2.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M5000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M5000FHBF-ND
Through Hole Resistors CMF652M5000FHBF-ND
2.5 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 2.5M 1% T-2 B14 Vishay - 63M2775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.5M 1% T-2 B14 Vishay
63M2775
Cmf-65 2.5M 1% T-2 B14 Vishay 63M2775
CMF-65 2.5M 1% T-2 B14

CMF-65 2.5M 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF652M5000FHBF CMF652M5000FHBF-ND 63M2775
Product Name RES 2.5M OHM 1W 1% AXIAL Through Hole Resistors Cmf-65 2.5M 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details