Vishay Intertechnology, Inc. RES 2.49M OHM 1W 1% AXIAL CMF652M4900FEBF

Description
RES 2.49Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1W 1% AXIAL - CMF652M4900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1W 1% AXIAL
CMF652M4900FEBF
RES 2.49M OHM 1W 1% AXIAL CMF652M4900FEBF
RES 2.49Mohm 1W 1% AXIAL

RES 2.49Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M4900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M4900FEBF-ND
Through Hole Resistors CMF652M4900FEBF-ND
2.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF652M4900FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF652M4900FEBF
Through Hole Resistors CMF652M4900FEBF
RES 2.49M OHM 1.5W 1% AXIAL

RES 2.49M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF652M4900FEBF CMF652M4900FEBF-ND CMF652M4900FEBF
Product Name RES 2.49M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details