Vishay Intertechnology, Inc. Resistors - Through Hole Resistors CMF652M3400FKEB

Description
Win Source Part Number: 1155296-CMF652M3400F KEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Composition: Metal Film Number of Terminations: 2 Resistance: 2.34 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF65
Request a Quote Datasheet
Description
Win Source Part Number: 1155296-CMF652M3400F KEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Composition: Metal Film Number of Terminations: 2 Resistance: 2.34 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1155296-CMF652M3400FKEB
Resistors - Through Hole Resistors 1155296-CMF652M3400FKEB
Win Source Part Number: 1155296-CMF652M3400F KEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Composition: Metal Film Number of Terminations: 2 Resistance: 2.34 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF65

Win Source Part Number: 1155296-CMF652M3400FKEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.34 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF65

Buy Now Datasheet
RES 2.34M OHM 1W 1% AXIAL - CMF652M3400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34M OHM 1W 1% AXIAL
CMF652M3400FKEB
RES 2.34M OHM 1W 1% AXIAL CMF652M3400FKEB
RES 2.34Mohm 1W 1% AXIAL

RES 2.34Mohm 1W 1% AXIAL

Supplier's Site
1.5W Resistor - 53-CMF652M3400FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Resistor
53-CMF652M3400FKEB
1.5W Resistor 53-CMF652M3400FKEB
RES 2.34M OHM 1.5W 1% AXIAL Product overview: CMF652M3400FKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF652M3400FKEB can be used for catalog matching and distributor lookup.

RES 2.34M OHM 1.5W 1% AXIAL Product overview: CMF652M3400FKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF652M3400FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF652M3400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M3400FKEB-ND
Through Hole Resistors CMF652M3400FKEB-ND
2.34 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.34 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1155296-CMF652M3400FKEB CMF652M3400FKEB 53-CMF652M3400FKEB CMF652M3400FKEB-ND
Product Name Resistors - Through Hole Resistors RES 2.34M OHM 1W 1% AXIAL 1.5W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 2.34E6 ohms 2.34E6 ohms 2.34E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.5 watts 1 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details