Metal Film Resistors - Through Hole
RES 2.34M OHM 1.5W 1% AXIAL Product overview: CMF652M3400FKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF652M3400FKBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 987129-CMF652M3400FK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.34 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF65
RoHS Status: RoHS non-compliant
2.34 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF652M3400FKBF | 53-CMF652M3400FKBF | 987129-CMF652M3400FKBF | CMF652M3400FKBF-ND |
| Product Name | Metal Film Resistors - | 1.5W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial | |
| Resistance Range | 2.34E6 ohms | 2.34E6 ohms | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Tolerance | 1 +/- % | 1 +/- % |