Vishay Intertechnology, Inc. RES 2.26M OHM 1W 1% AXIAL CMF652M2600FKEB

Description
RES 2.26Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1W 1% AXIAL - CMF652M2600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1W 1% AXIAL
CMF652M2600FKEB
RES 2.26M OHM 1W 1% AXIAL CMF652M2600FKEB
RES 2.26Mohm 1W 1% AXIAL

RES 2.26Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M2600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M2600FKEB-ND
Through Hole Resistors CMF652M2600FKEB-ND
2.26 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M2600FKEB CMF652M2600FKEB-ND
Product Name RES 2.26M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details