Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF652M2000JNEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2M 5% T-00 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2M 5% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF652M2000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF652M2000JNEK
Vishay/DaleMetal Film Resistors - CMF652M2000JNEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2M 5% T-00 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2M 5% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF652M2000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M2000JNEK-ND
Through Hole Resistors CMF652M2000JNEK-ND
2.2 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M2000JNEK CMF652M2000JNEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details