Vishay Intertechnology, Inc. RES 2.2M OHM 1W 1% AXIAL CMF652M2000FKR6

Description
RES 2.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1W 1% AXIAL - CMF652M2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1W 1% AXIAL
CMF652M2000FKR6
RES 2.2M OHM 1W 1% AXIAL CMF652M2000FKR6
RES 2.2Mohm 1W 1% AXIAL

RES 2.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M2000FKR6-ND
Through Hole Resistors CMF652M2000FKR6-ND
2.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M2000FKR6 CMF652M2000FKR6-ND
Product Name RES 2.2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details