Vishay Intertechnology, Inc. RES 2.2M OHM 1W 1% AXIAL CMF652M2000FKEK

Description
RES 2.2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1W 1% AXIAL - CMF652M2000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1W 1% AXIAL
CMF652M2000FKEK
RES 2.2M OHM 1W 1% AXIAL CMF652M2000FKEK
RES 2.2Mohm 1W 1% AXIAL

RES 2.2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M2000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M2000FKEK-ND
Through Hole Resistors CMF652M2000FKEK-ND
2.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M2000FKEK CMF652M2000FKEK-ND
Product Name RES 2.2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers