Vishay Intertechnology, Inc. RES 2.1M OHM 1W 1% AXIAL CMF652M1000FKRE

Description
RES 2.1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1M OHM 1W 1% AXIAL - CMF652M1000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1M OHM 1W 1% AXIAL
CMF652M1000FKRE
RES 2.1M OHM 1W 1% AXIAL CMF652M1000FKRE
RES 2.1Mohm 1W 1% AXIAL

RES 2.1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M1000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M1000FKRE-ND
Through Hole Resistors CMF652M1000FKRE-ND
2.1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M1000FKRE CMF652M1000FKRE-ND
Product Name RES 2.1M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers