Vishay Intertechnology, Inc. RES 2M OHM 1W 1% AXIAL CMF652M0000FKEK

Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 1% AXIAL - CMF652M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 1% AXIAL
CMF652M0000FKEK
RES 2M OHM 1W 1% AXIAL CMF652M0000FKEK
RES 2Mohm 1W 1% AXIAL

RES 2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652M0000FKEK-ND
Through Hole Resistors CMF652M0000FKEK-ND
2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652M0000FKEK CMF652M0000FKEK-ND
Product Name RES 2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details