Vishay Intertechnology, Inc. RES 2.8K OHM 1W 1% AXIAL CMF652K8000FKEK70

Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1W 1% AXIAL - CMF652K8000FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1W 1% AXIAL
CMF652K8000FKEK70
RES 2.8K OHM 1W 1% AXIAL CMF652K8000FKEK70
RES 2.8Kohm 1W 1% AXIAL

RES 2.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K8000FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K8000FKEK70-ND
Through Hole Resistors CMF652K8000FKEK70-ND
2.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K8000FKEK70 CMF652K8000FKEK70-ND
Product Name RES 2.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details