Vishay Intertechnology, Inc. RES 2.7K OHM 1W 1% AXIAL CMF652K7000FHEK

Description
RES 2.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 1% AXIAL - CMF652K7000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 1% AXIAL
CMF652K7000FHEK
RES 2.7K OHM 1W 1% AXIAL CMF652K7000FHEK
RES 2.7Kohm 1W 1% AXIAL

RES 2.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K7000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K7000FHEK-ND
Through Hole Resistors CMF652K7000FHEK-ND
2.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K7000FHEK CMF652K7000FHEK-ND
Product Name RES 2.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers