Vishay Intertechnology, Inc. RES 2.5K OHM 1W .1% AXIAL CMF652K5000BHEK

Description
RES 2.5Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1W .1% AXIAL - CMF652K5000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1W .1% AXIAL
CMF652K5000BHEK
RES 2.5K OHM 1W .1% AXIAL CMF652K5000BHEK
RES 2.5Kohm 1W .1% AXIAL

RES 2.5Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K5000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K5000BHEK-ND
Through Hole Resistors CMF652K5000BHEK-ND
2.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K5000BHEK CMF652K5000BHEK-ND
Product Name RES 2.5K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers