Vishay Intertechnology, Inc. RES 2.37K OHM 1W 1% AXIAL CMF652K3700FKEA11

Description
RES 2.37Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1W 1% AXIAL - CMF652K3700FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1W 1% AXIAL
CMF652K3700FKEA11
RES 2.37K OHM 1W 1% AXIAL CMF652K3700FKEA11
RES 2.37Kohm 1W 1% AXIAL

RES 2.37Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K3700FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K3700FKEA11-ND
Through Hole Resistors CMF652K3700FKEA11-ND
2.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K3700FKEA11 CMF652K3700FKEA11-ND
Product Name RES 2.37K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details