Vishay Intertechnology, Inc. RES 2.21K OHM 1W 1% AXIAL CMF652K2100FKBF

Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1W 1% AXIAL - CMF652K2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1W 1% AXIAL
CMF652K2100FKBF
RES 2.21K OHM 1W 1% AXIAL CMF652K2100FKBF
RES 2.21Kohm 1W 1% AXIAL

RES 2.21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K2100FKBF-ND
Through Hole Resistors CMF652K2100FKBF-ND
2.21 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K2100FKBF CMF652K2100FKBF-ND
Product Name RES 2.21K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers