Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF652K2000FHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2K 1% T-2 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2K 1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF652K2000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF652K2000FHBF
Vishay/DaleMetal Film Resistors - CMF652K2000FHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2K 1% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 2.2K 1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF652K2000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K2000FHBF-ND
Through Hole Resistors CMF652K2000FHBF-ND
2.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K2000FHBF CMF652K2000FHBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details