Vishay Intertechnology, Inc. RES 2.15K OHM 1W 1% AXIAL CMF652K1500FKRE

Description
RES 2.15Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1W 1% AXIAL - CMF652K1500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1W 1% AXIAL
CMF652K1500FKRE
RES 2.15K OHM 1W 1% AXIAL CMF652K1500FKRE
RES 2.15Kohm 1W 1% AXIAL

RES 2.15Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K1500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K1500FKRE-ND
Through Hole Resistors CMF652K1500FKRE-ND
2.15 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K1500FKRE CMF652K1500FKRE-ND
Product Name RES 2.15K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details