Vishay Intertechnology, Inc. RES 2.15K OHM 1W 1% AXIAL CMF652K1500FKBF

Description
RES 2.15Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1W 1% AXIAL - CMF652K1500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1W 1% AXIAL
CMF652K1500FKBF
RES 2.15K OHM 1W 1% AXIAL CMF652K1500FKBF
RES 2.15Kohm 1W 1% AXIAL

RES 2.15Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K1500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K1500FKBF-ND
Through Hole Resistors CMF652K1500FKBF-ND
2.15 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K1500FKBF CMF652K1500FKBF-ND
Product Name RES 2.15K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers