Vishay Intertechnology, Inc. Through Hole Resistors CMF652K1500BHEK

Description
2.15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF652K1500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K1500BHEK-ND
Through Hole Resistors CMF652K1500BHEK-ND
2.15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1W 0.1% AXIAL - CMF652K1500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1W 0.1% AXIAL
CMF652K1500BHEK
RES 2.15K OHM 1W 0.1% AXIAL CMF652K1500BHEK
RES 2.15Kohm 1W 0.1% AXIAL

RES 2.15Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF652K1500BHEK-ND CMF652K1500BHEK
Product Name Through Hole Resistors RES 2.15K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details