Vishay Intertechnology, Inc. RES 2.05K OHM 1W 1% AXIAL CMF652K0500FHEA

Description
RES 2.05Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1W 1% AXIAL - CMF652K0500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W 1% AXIAL
CMF652K0500FHEA
RES 2.05K OHM 1W 1% AXIAL CMF652K0500FHEA
RES 2.05Kohm 1W 1% AXIAL

RES 2.05Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K0500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K0500FHEA-ND
Through Hole Resistors CMF652K0500FHEA-ND
2.05 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K0500FHEA CMF652K0500FHEA-ND
Product Name RES 2.05K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers