Vishay Intertechnology, Inc. RES 2K OHM 1W 5% AXIAL CMF652K0000JNR6

Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 5% AXIAL - CMF652K0000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 5% AXIAL
CMF652K0000JNR6
RES 2K OHM 1W 5% AXIAL CMF652K0000JNR6
RES 2Kohm 1W 5% AXIAL

RES 2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K0000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K0000JNR6-ND
Through Hole Resistors CMF652K0000JNR6-ND
2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K0000JNR6 CMF652K0000JNR6-ND
Product Name RES 2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers