Vishay Intertechnology, Inc. RES 2K OHM 1W 0.5% AXIAL CMF652K0000DHBF

Description
RES 2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 0.5% AXIAL - CMF652K0000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 0.5% AXIAL
CMF652K0000DHBF
RES 2K OHM 1W 0.5% AXIAL CMF652K0000DHBF
RES 2Kohm 1W 0.5% AXIAL

RES 2Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K0000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K0000DHBF-ND
Through Hole Resistors CMF652K0000DHBF-ND
2 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K0000DHBF CMF652K0000DHBF-ND
Product Name RES 2K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers